Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30111

Description
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:USB2 Series; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:USB2 Series; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 74X7968 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
74X7968
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 74X7968
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:USB2 Series; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:USB2 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74X7968
Product Name Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details