Cliff Electronic Components, Inc. Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components CP30105X

Description
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components - 22AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components
22AC4366
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components 22AC4366
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4366
Product Name Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers