Cliff Electronic Components, Inc. Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components CP30105

Description
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components - 22AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components
22AC4365
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components 22AC4365
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Ways; Orientation:Vertical; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4365
Product Name Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products