Cliff Electronic Components, Inc. Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components CP30100

Description
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:10Position s; Orientation:Vertical ; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:10Position s; Orientation:Vertical ; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components - 17AC6629 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components
17AC6629
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components 17AC6629
STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:10Position s; Orientation:Vertical ; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

STACKED USB CONN, XLR SHELL, RCPT, 2PORT; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:10Positions; Orientation:Vertical; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6629
Product Name Stacked Usb Conn, Xlr Shell, Rcpt, 2Port; Usb Connector Type Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data