Cliff Electronic Components, Inc. Conn, Xlr Stacked Usb, 3.0, 2Port, 9Pos; Usb Connector Type Cliff Electronic Components CP30097

Description
CONN, XLR STACKED USB, 3.0, 2PORT, 9POS; USB Connector Type:-; USB Standard:USB 3.0; No. of Positions:9Positions ; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, XLR STACKED USB, 3.0, 2PORT, 9POS; USB Connector Type:-; USB Standard:USB 3.0; No. of Positions:9Positions ; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Xlr Stacked Usb, 3.0, 2Port, 9Pos; Usb Connector Type Cliff Electronic Components - 75Y0458 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Xlr Stacked Usb, 3.0, 2Port, 9Pos; Usb Connector Type Cliff Electronic Components
75Y0458
Conn, Xlr Stacked Usb, 3.0, 2Port, 9Pos; Usb Connector Type Cliff Electronic Components 75Y0458
CONN, XLR STACKED USB, 3.0, 2PORT, 9POS; USB Connector Type:-; USB Standard:USB 3.0; No. of Positions:9Positions ; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes

CONN, XLR STACKED USB, 3.0, 2PORT, 9POS; USB Connector Type:-; USB Standard:USB 3.0; No. of Positions:9Positions; Orientation:Vertical; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0458
Product Name Conn, Xlr Stacked Usb, 3.0, 2Port, 9Pos; Usb Connector Type Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details