Cliff Electronic Components, Inc. Conn, Xlr Stacked Usb, 2.0, 2Port, 5Pos; Usb Connector Type Cliff Electronic Components CP30092

Description
CONN, XLR STACKED USB, 2.0, 2PORT, 5POS; USB Connector Type:-; USB Standard:USB 2.0; No. of Positions:5Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Gender:Receptacle;Ro HS Compliant: Yes
Datasheet
Description
CONN, XLR STACKED USB, 2.0, 2PORT, 5POS; USB Connector Type:-; USB Standard:USB 2.0; No. of Positions:5Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Gender:Receptacle;Ro HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Xlr Stacked Usb, 2.0, 2Port, 5Pos; Usb Connector Type Cliff Electronic Components - 75Y0457 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Xlr Stacked Usb, 2.0, 2Port, 5Pos; Usb Connector Type Cliff Electronic Components
75Y0457
Conn, Xlr Stacked Usb, 2.0, 2Port, 5Pos; Usb Connector Type Cliff Electronic Components 75Y0457
CONN, XLR STACKED USB, 2.0, 2PORT, 5POS; USB Connector Type:-; USB Standard:USB 2.0; No. of Positions:5Ways; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Gender:Receptacle;Ro HS Compliant: Yes

CONN, XLR STACKED USB, 2.0, 2PORT, 5POS; USB Connector Type:-; USB Standard:USB 2.0; No. of Positions:5Ways; Orientation:Vertical; Contact Material:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Gender:Receptacle;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0457
Product Name Conn, Xlr Stacked Usb, 2.0, 2Port, 5Pos; Usb Connector Type Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details