Cliff Electronic Components, Inc. Usb Stacked, 2.0 Type A, 2Port, Vertical; Usb Connector Type Cliff Electronic Components CP30090

Description
USB STACKED, 2.0 TYPE A, 2PORT, VERTICAL; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions ; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB STACKED, 2.0 TYPE A, 2PORT, VERTICAL; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions ; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Stacked, 2.0 Type A, 2Port, Vertical; Usb Connector Type Cliff Electronic Components - 36X2471 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, Vertical; Usb Connector Type Cliff Electronic Components
36X2471
Usb Stacked, 2.0 Type A, 2Port, Vertical; Usb Connector Type Cliff Electronic Components 36X2471
USB STACKED, 2.0 TYPE A, 2PORT, VERTICAL; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions ; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes

USB STACKED, 2.0 TYPE A, 2PORT, VERTICAL; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions; Orientation:Vertical; Contact Material:-; Contact Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2471
Product Name Usb Stacked, 2.0 Type A, 2Port, Vertical; Usb Connector Type Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details