Cliff Electronic Components, Inc. Connector, Xlr, Receptacle, 3Way; No. Of Contacts Cliff Electronic Components CP30080

Description
CONNECTOR, XLR, RECEPTACLE, 3WAY; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RECEPTACLE, 3WAY; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Receptacle, 3Way; No. Of Contacts Cliff Electronic Components - 47Y8016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3Way; No. Of Contacts Cliff Electronic Components
47Y8016
Connector, Xlr, Receptacle, 3Way; No. Of Contacts Cliff Electronic Components 47Y8016
CONNECTOR, XLR, RECEPTACLE, 3WAY; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3WAY; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47Y8016
Product Name Connector, Xlr, Receptacle, 3Way; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Modular Connectors / Ethernet Connectors - 101V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details