Cliff Electronic Components, Inc. Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components CP30005

Description
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 49AC3318 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
49AC3318
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 49AC3318
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3318
Product Name Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products