Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components CL681580

Description
BINDING POST, 15A, PANEL, RED; Product Range:SPT1 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, RED; Product Range:SPT1 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components - 02AH1184 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components
02AH1184
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components 02AH1184
BINDING POST, 15A, PANEL, RED; Product Range:SPT1 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, RED; Product Range:SPT1 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH1184
Product Name Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details