Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Wht; Product Range Cliff Electronic Components CL681564

Description
BINDING POST, 15A, PANEL, WHT; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, WHT; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Wht; Product Range Cliff Electronic Components - 02AH1181 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Wht; Product Range Cliff Electronic Components
02AH1181
Binding Post, 15A, Panel, Wht; Product Range Cliff Electronic Components 02AH1181
BINDING POST, 15A, PANEL, WHT; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, WHT; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH1181
Product Name Binding Post, 15A, Panel, Wht; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details