Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Grn; Product Range Cliff Electronic Components CL681563

Description
BINDING POST, 15A, PANEL, GRN; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, GRN; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Grn; Product Range Cliff Electronic Components - 02AH1180 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Grn; Product Range Cliff Electronic Components
02AH1180
Binding Post, 15A, Panel, Grn; Product Range Cliff Electronic Components 02AH1180
BINDING POST, 15A, PANEL, GRN; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, GRN; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH1180
Product Name Binding Post, 15A, Panel, Grn; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data