Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Blu; Product Range Cliff Electronic Components CL681562

Description
BINDING POST, 15A, PANEL, BLU; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, BLU; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Blu; Product Range Cliff Electronic Components - 02AH1179 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Blu; Product Range Cliff Electronic Components
02AH1179
Binding Post, 15A, Panel, Blu; Product Range Cliff Electronic Components 02AH1179
BINDING POST, 15A, PANEL, BLU; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, BLU; Product Range:SPT3 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH1179
Product Name Binding Post, 15A, Panel, Blu; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220012-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details