Cliff Electronic Components, Inc. Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components CL2160R

Description
BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components - 36X2447 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components
36X2447
Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components 36X2447
BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2447
Product Name Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details