Cliff Electronic Components, Inc. Power Entry Conn, Rcpt, 10A, Panel; Iec Connector Type Cliff Electronic Components CL1927RB

Description
POWER ENTRY CONN, RCPT, 10A, PANEL; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-3 Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, RCPT, 10A, PANEL; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Rcpt, 10A, Panel; Iec Connector Type Cliff Electronic Components - 99Y9277 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 10A, Panel; Iec Connector Type Cliff Electronic Components
99Y9277
Power Entry Conn, Rcpt, 10A, Panel; Iec Connector Type Cliff Electronic Components 99Y9277
POWER ENTRY CONN, RCPT, 10A, PANEL; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-3 Series RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 10A, PANEL; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9277
Product Name Power Entry Conn, Rcpt, 10A, Panel; Iec Connector Type Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers