Cliff Electronic Components, Inc. Power Entry, Inlet, 2Pole, 10A, 250Vac; Iec Connector Type Cliff Electronic Components CL191930

Description
POWER ENTRY, INLET, 2POLE, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, INLET, 2POLE, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Inlet, 2Pole, 10A, 250Vac; Iec Connector Type Cliff Electronic Components - 99Y9275 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Inlet, 2Pole, 10A, 250Vac; Iec Connector Type Cliff Electronic Components
99Y9275
Power Entry, Inlet, 2Pole, 10A, 250Vac; Iec Connector Type Cliff Electronic Components 99Y9275
POWER ENTRY, INLET, 2POLE, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

POWER ENTRY, INLET, 2POLE, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9275
Product Name Power Entry, Inlet, 2Pole, 10A, 250Vac; Iec Connector Type Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details