POWER ENTRY, INLET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99Y9274 |
| Product Name | Power Entry, Inlet, 10A, 250Vac; Iec Connector Type Cliff Electronic Components |
| Termination | Quick Connect |