Cliff Electronic Components, Inc. Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components CL19192RB

Description
POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components - 99Y9273 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components
99Y9273
Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components 99Y9273
POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9273
Product Name Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details