Cliff Electronic Components, Inc. Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components CL19192

Description
POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components - 99Y9272 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components
99Y9272
Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components 99Y9272
POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

POWER ENTRY INLET SOCKET, 10A, 250VAC; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9272
Product Name Power Entry Inlet Socket, 10A, 250Vac; Iec Connector Type Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28500-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details