Cliff Electronic Components, Inc. Inlet Socket, 10A, 250Vac, Quick Connect; Iec Connector Type Cliff Electronic Components CL19191

Description
INLET SOCKET, 10A, 250VAC, QUICK CONNECT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet
Description
INLET SOCKET, 10A, 250VAC, QUICK CONNECT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Socket, 10A, 250Vac, Quick Connect; Iec Connector Type Cliff Electronic Components - 03AC9561 - Newark, An Avnet Company
Chicago, IL, United States
Inlet Socket, 10A, 250Vac, Quick Connect; Iec Connector Type Cliff Electronic Components
03AC9561
Inlet Socket, 10A, 250Vac, Quick Connect; Iec Connector Type Cliff Electronic Components 03AC9561
INLET SOCKET, 10A, 250VAC, QUICK CONNECT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

INLET SOCKET, 10A, 250VAC, QUICK CONNECT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:MS-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC9561
Product Name Inlet Socket, 10A, 250Vac, Quick Connect; Iec Connector Type Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details