Cliff Electronic Components, Inc. Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components CL159830CRA

Description
TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components - 36X2445 - Newark, An Avnet Company
Chicago, IL, United States
Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components
36X2445
Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components 36X2445
TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes

TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2445
Product Name Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356486 - Radwell International
Specs
Geometry Right Angle
View Details