Cliff Electronic Components, Inc. Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components CL159830CBA

Description
TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes
Description
TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components - 36X2444 - Newark, An Avnet Company
Chicago, IL, United States
Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components
36X2444
Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components 36X2444
TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes

TERMINALPOST, 60A, SCREW, TRANSPARENT; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Transparent; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2444
Product Name Terminalpost, 60A, Screw, Transparent; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details