Cliff Electronic Components, Inc. Terminalpost, 60A, Screw, Red; Product Range Cliff Electronic Components CL159825RA

Description
TERMINALPOST, 60A, SCREW, RED; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
TERMINALPOST, 60A, SCREW, RED; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminalpost, 60A, Screw, Red; Product Range Cliff Electronic Components - 36X2443 - Newark, An Avnet Company
Chicago, IL, United States
Terminalpost, 60A, Screw, Red; Product Range Cliff Electronic Components
36X2443
Terminalpost, 60A, Screw, Red; Product Range Cliff Electronic Components 36X2443
TERMINALPOST, 60A, SCREW, RED; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:- RoHS Compliant: Yes

TERMINALPOST, 60A, SCREW, RED; Product Range:TP Series; Current Rating:60A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2443
Product Name Terminalpost, 60A, Screw, Red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers