Cliff Electronic Components, Inc. Product Range Cliff Electronic Components CL159825BA

Description
Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Cliff Electronic Components - 36X2442 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Cliff Electronic Components
36X2442
Product Range Cliff Electronic Components 36X2442
Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes

Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2442
Product Name Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details