BINDING POST, 30A, PANEL, RED; Product Range:TP6 Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 73AC9819 |
| Product Name | Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components |
| Mounting | Panel Mount |