Cliff Electronic Components, Inc. Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components CL159711A

Description
BINDING POST, 30A, PANEL, BLK; Product Range:TP6 Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, PANEL, BLK; Product Range:TP6 Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components - 73AC9818 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components
73AC9818
Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components 73AC9818
BINDING POST, 30A, PANEL, BLK; Product Range:TP6 Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 30A, PANEL, BLK; Product Range:TP6 Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC9818
Product Name Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details