Cliff Electronic Components, Inc. Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components CL159707

Description
BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components - 36X2440 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components
36X2440
Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components 36X2440
BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, PANEL, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2440
Product Name Binding Post, 30A, Panel, Red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3656-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers