Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components CL1575

Description
BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Description
BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Binding Post, part number 73AC9817, is designed for panel mounting and has a current rating of 15A. It features nickel-plated contacts and is constructed from brass. The product is available in black and is compliant with RoHS regulations. Unassembled versions come with top and bottom insulators, nuts, and washers, while assembled versions include mounting hardware. Customization options are available depending on minimum order quantities. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Binding Post, part number 73AC9817, is designed for panel mounting and has a current rating of 15A. It features nickel-plated contacts and is constructed from brass. The product is available in black and is compliant with RoHS regulations. Unassembled versions come with top and bottom insulators, nuts, and washers, while assembled versions include mounting hardware. Customization options are available depending on minimum order quantities. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components - 73AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components
73AC9817
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components 73AC9817
BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC9817
Product Name Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details