Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components CL1572

Description
BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components - 73AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components
73AC9816
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components 73AC9816
BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC9816
Product Name Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details