Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components CL15511A

Description
BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components - 73AC9815 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components
73AC9815
Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components 73AC9815
BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, RED; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC9815
Product Name Binding Post, 15A, Panel, Red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers