Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components CL15501A

Description
BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components - 73AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components
73AC9814
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components 73AC9814
BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, BLK; Product Range:TP2 Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC9814
Product Name Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details