Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components CL1477F

Description
CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components - 02AH3360 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components
02AH3360
Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components 02AH3360
CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3360
Product Name Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8006E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details