Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components CL1473F

Description
CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components - 02AH3359 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components
02AH3359
Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components 02AH3359
CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3359
Product Name Conn, Banana, Plug, 10A, Solder, Grn; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details