Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components CL1472F

Description
CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components - 02AH3358 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components
02AH3358
Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components 02AH3358
CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3358
Product Name Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF024 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details