Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components CL1471F

Description
CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components - 02AH3357 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components
02AH3357
Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components 02AH3357
CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3357
Product Name Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11508-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details