Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components CL1470F

Description
CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components - 02AH3356 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components
02AH3356
Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components 02AH3356
CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Nickel over Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3356
Product Name Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products