Cliff Electronic Components, Inc. Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components CL13845G

Description
CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes
Datasheet
Description
CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components - 22AC4360 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components
22AC4360
Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components 22AC4360
CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes

CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4360
Product Name Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details