Cliff Electronic Components, Inc. Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components CL13843G

Description
CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes
Datasheet
Description
CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components - 22AC4359 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components
22AC4359
Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components 22AC4359
CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes

CONN, MONO JACK, SOCKET, 3.5MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4359
Product Name Conn, Mono Jack, Socket, 3.5Mm, Pcb; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data