Cliff Electronic Components, Inc. Phone Audio Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components CL1382

Description
PHONE AUDIO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components - 38K0496 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components
38K0496
Phone Audio Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components 38K0496
PHONE AUDIO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

PHONE AUDIO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38K0496
Product Name Phone Audio Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 2873277 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details