Cliff Electronic Components, Inc. Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components CL13345

Description
CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components - 22AC4358 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
22AC4358
Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components 22AC4358
CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4358
Product Name Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Audio Socket 6.3Mm 3P Pcb Schurter - 50H2502 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details