Cliff Electronic Components, Inc. Audio Conn, Stereo, Jack, 3Pos, 6.35Mm Rohs Compliant Cliff Electronic Components CL1323A

Description
AUDIO CONN, STEREO, JACK, 3POS, 6.35MM ROHS COMPLIANT: YES
Description
AUDIO CONN, STEREO, JACK, 3POS, 6.35MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio Conn Stereo Jack, 3Pos, 6.35mm, part number 83AH4201, is a gold-switched jack socket designed for audio applications. It features a 6.35mm (1/4 inch) size, making it suitable for various audio equipment. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This jack socket is ideal for engineers looking for reliable audio connections in their projects. Its construction and specifications are aligned with industry standards, ensuring compatibility with a wide range of audio devices.

Datasheet Summary
Powered by GS/AI

The Audio Conn Stereo Jack, 3Pos, 6.35mm, part number 83AH4201, is a gold-switched jack socket designed for audio applications. It features a 6.35mm (1/4 inch) size, making it suitable for various audio equipment. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This jack socket is ideal for engineers looking for reliable audio connections in their projects. Its construction and specifications are aligned with industry standards, ensuring compatibility with a wide range of audio devices.

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Stereo, Jack, 3Pos, 6.35Mm Rohs Compliant Cliff Electronic Components - 83AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Stereo, Jack, 3Pos, 6.35Mm Rohs Compliant Cliff Electronic Components
83AH4201
Audio Conn, Stereo, Jack, 3Pos, 6.35Mm Rohs Compliant Cliff Electronic Components 83AH4201
AUDIO CONN, STEREO, JACK, 3POS, 6.35MM ROHS COMPLIANT: YES

AUDIO CONN, STEREO, JACK, 3POS, 6.35MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH4201
Product Name Audio Conn, Stereo, Jack, 3Pos, 6.35Mm Rohs Compliant Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U236A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details