Cliff Electronic Components, Inc. Conn, Mono Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components CL1308G

Description
CONN, MONO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONN, MONO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mono Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components - 22AC4356 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mono Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
22AC4356
Conn, Mono Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components 22AC4356
CONN, MONO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONN, MONO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4356
Product Name Conn, Mono Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details