Cliff Electronic Components, Inc. Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components CL12345

Description
CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components - 22AC4355 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
22AC4355
Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components 22AC4355
CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONN, STEREO JACK, SOCKET, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4355
Product Name Conn, Stereo Jack, Socket, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details