Cliff Electronic Components, Inc. Phone Audio Conn, Jack, 3P, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components CL12321K

Description
PHONE AUDIO CONN, JACK, 3P, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
PHONE AUDIO CONN, JACK, 3P, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, Jack, 3P, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components - 05AC7926 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Conn, Jack, 3P, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
05AC7926
Phone Audio Conn, Jack, 3P, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components 05AC7926
PHONE AUDIO CONN, JACK, 3P, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

PHONE AUDIO CONN, JACK, 3P, 6.35MM, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7926
Product Name Phone Audio Conn, Jack, 3P, 6.35Mm, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers