CONNECTOR, MONO RCPT, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S2 Series;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AC8928 |
| Product Name | Connector, Mono Rcpt, Panel; No. Of Contacts Cliff Electronic Components |
| Mounting | Panel Mount |