Cliff Electronic Components, Inc. Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components CL1115

Description
PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 49AC3312 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
49AC3312
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 49AC3312
PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

PHONE STEREO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3312
Product Name Phone Stereo Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details