Cliff Electronic Components, Inc. Phone Mono Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components CL1110

Description
PHONE MONO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PHONE MONO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Mono Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 49AC3311 - Newark, An Avnet Company
Chicago, IL, United States
Phone Mono Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
49AC3311
Phone Mono Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 49AC3311
PHONE MONO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

PHONE MONO JACK, 6.35MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3311
Product Name Phone Mono Jack, 6.35Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data