Cliff Electronic Components, Inc. Test Lead Set, 2Pc, Mc4-4Mm Banana Plug; Test Connector Type A Cliff Electronic Components CIH7250

Description
TEST LEAD SET, 2PC, MC4-4MM BANANA PLUG; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 2PC, MC4-4MM BANANA PLUG; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 2Pc, Mc4-4Mm Banana Plug; Test Connector Type A Cliff Electronic Components - 83X7100 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 2Pc, Mc4-4Mm Banana Plug; Test Connector Type A Cliff Electronic Components
83X7100
Test Lead Set, 2Pc, Mc4-4Mm Banana Plug; Test Connector Type A Cliff Electronic Components 83X7100
TEST LEAD SET, 2PC, MC4-4MM BANANA PLUG; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, 2PC, MC4-4MM BANANA PLUG; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 83X7100
Product Name Test Lead Set, 2Pc, Mc4-4Mm Banana Plug; Test Connector Type A Cliff Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details