Cliff Electronic Components, Inc. Circular Cable, 4Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components CIH684214

Description
CIRCULAR CABLE, 4POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:4Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE, 4POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:4Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable, 4Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components - 99Y9269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable, 4Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components
99Y9269
Circular Cable, 4Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components 99Y9269
CIRCULAR CABLE, 4POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:4Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes

CIRCULAR CABLE, 4POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:4Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y9269
Product Name Circular Cable, 4Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details