Cliff Electronic Components, Inc. Power Cord, Schuko Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components CIH29950

Description
POWER CORD, SCHUKO MAINS PLUG-3X4MM PLUG; Connector to Connector:CEE 7/7 Plug to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:220VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, SCHUKO MAINS PLUG-3X4MM PLUG; Connector to Connector:CEE 7/7 Plug to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:220VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Schuko Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components - 83X7093 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Schuko Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components
83X7093
Power Cord, Schuko Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components 83X7093
POWER CORD, SCHUKO MAINS PLUG-3X4MM PLUG; Connector to Connector:CEE 7/7 Plug to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:220VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, SCHUKO MAINS PLUG-3X4MM PLUG; Connector to Connector:CEE 7/7 Plug to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:220VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X7093
Product Name Power Cord, Schuko Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details